IC CLOCK GENERATOR 32VFQFPN Product overview: 843002AKI-41LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843002AKI-41LF can be used for catalog matching and distributor lookup.
Clock Generator, Clock Synchronizer, Frequency Translator, Jitter Attenuator, Multiplexer IC 700MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VFQFPN
IC SYNTHESIZER LVPECL 32-VFQFPN
Clock Generator, Clock Synchronizer, Frequency Translator, Jitter Attenuator, Multiplexer IC 700MHz 1 32-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-843002AKI-41LF | 800-2674-ND | 843002AKI-41LF | 843002AKI-41LF | 843002AKI-41LF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL |
| Package Type | Tray | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |
| Frequency | 700 MHz | 700 MHz | 700 MHz | 700 MHz | 700 MHz |