Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843002AGLF

Description
Win Source Part Number: 1377637-843002AGLF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Frequency Synthesizer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: FemtoClock® Package: Tube Product Status: Obsolete Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 843002A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Output: LVPECL Number of Circuits: 1 PLL: Yes with Bypass Input: Crystal Frequency - Max: 226.67MHz Divider/Multiplier: Yes/No
Request a Quote Datasheet
Description
Win Source Part Number: 1377637-843002AGLF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Frequency Synthesizer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: FemtoClock® Package: Tube Product Status: Obsolete Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 843002A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Output: LVPECL Number of Circuits: 1 PLL: Yes with Bypass Input: Crystal Frequency - Max: 226.67MHz Divider/Multiplier: Yes/No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1377637-843002AGLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1377637-843002AGLF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1377637-843002AGLF
Win Source Part Number: 1377637-843002AGLF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Frequency Synthesizer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: FemtoClock® Package: Tube Product Status: Obsolete Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 843002A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.97V ~ 3.63V Output: LVPECL Number of Circuits: 1 PLL: Yes with Bypass Input: Crystal Frequency - Max: 226.67MHz Divider/Multiplier: Yes/No

Win Source Part Number: 1377637-843002AGLF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: Frequency Synthesizer
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: FemtoClock®
Package: Tube
Product Status: Obsolete
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 843002A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.97V ~ 3.63V
Output: LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: Crystal
Frequency - Max: 226.67MHz
Divider/Multiplier: Yes/No

Buy Now Datasheet
Clock and Timing IC - 728-843002AGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-843002AGLF
Clock and Timing IC 728-843002AGLF
IC FREQ SYNTH 20TSSOP Product overview: 843002AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843002AGLF can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 20TSSOP Product overview: 843002AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843002AGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
843002AGLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 843002AGLF
IC SYNTHESIZER LVPECL 20-TSSOP

IC SYNTHESIZER LVPECL 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1377637-843002AGLF 728-843002AGLF 843002AGLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type 20-TSSOP (0.173", 4.40mm Width) Tube Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data