Manufacturer: Renesas Electronics America
Win Source Part Number: 908524-843002AG-01LF
Series: FemtoClock®
Operating Temperature Range: -30°C ~ 85°C
Features: Frequency Synthesizer IC 170MHz 1 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843002-01
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1952-5, ICS843002AG-01LF, ICS843002AG-01LF-ND,
"Frequency Synthesizer IC 170MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC FREQ SYNTH 20TSSOP Product overview: 843002AG-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843002AG-01LF can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 20TSSOP
IC SYNTHESIZER LVPECL 20-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 908524-843002AG-01LF | 800-1952-5-ND | 728-843002AG-01LF | 843002AG-01LF | 843002AG-01LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LF | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; Surface Mount | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL |