Clock Generator, 226.66MHz, CMOS, PDSO8
IC CLK GEN FIBRE CH 8TSSOP Product overview: 843001CGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843001CGILF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 858390-843001CGILF
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Frequency Synthesizer IC 212.5MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843001
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS843001CGILF, ICS843001CGILF-ND
Clock Generator, Frequency Synthesizer IC 226.66MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK GEN FIBRE CH 8TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 843001CGILF | 728-843001CGILF | 858390-843001CGILF | 843001CGILF | 843001CGILF |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001CGILF | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | SOP; SSOP | 8-TSSOP (0.173", 4.40mm Width) | Surface Mount; 8-TSSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS |