Manufacturer: Renesas Electronics America
Win Source Part Number: 858386-841S101EGILF
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 100MHz Output 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS841S101
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2921-5, 841S101EGILF-ND, ICS841S101EGILF, ICS841S101EGILF-ND
IC CLK GENERATOR PLL 16-TSSOP Product overview: 841S101EGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-841S101EGILF can be used for catalog matching and distributor lookup.
IC CLK GENERATOR PLL 16-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 858386-841S101EGILF | 763-841S101EGILF | 841S101EGILF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 841S101EGILF | TSSOP Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 16-TSSOP | Tube | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Bus Interface | HCSL |