Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 841S02CGILFT 841S02CGILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041186-841S02CGILFT Length: 6.5 mm Thickness: 1 mm Number of Pins: 20 Width: 4.4 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041186-841S02CGILFT Length: 6.5 mm Thickness: 1 mm Number of Pins: 20 Width: 4.4 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 841S02CGILFT - 1041186-841S02CGILFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 841S02CGILFT
1041186-841S02CGILFT
OEM Parts - OEM Parts (0 - 9) - 841S02CGILFT 1041186-841S02CGILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041186-841S02CGILFT Length: 6.5 mm Thickness: 1 mm Number of Pins: 20 Width: 4.4 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041186-841S02CGILFT
Length: 6.5 mm
Thickness: 1 mm
Number of Pins: 20
Width: 4.4 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041186-841S02CGILFT
Product Name OEM Parts - OEM Parts (0 - 9) - 841S02CGILFT
Unlock Full Specs
to access all available technical data