The 841S01CGLFT is a PLL-based clock generator designed for PCI Express clock generation applications. It produces a 100MHz HCSL clock output from a 25MHz reference input, which can be sourced externally or via an on-chip crystal oscillator. The device features a spread spectrum clock output to reduce electromagnetic interference (EMI), with selectable down spread values of -0.35% or -0.5% controlled through an I²C bus interface. Key specifications include a maximum RMS period jitter of 3ps and a maximum cycle-to-cycle jitter of 35ps. The device operates at a supply voltage of 3.3V and is rated for an ambient temperature range of 0°C to 70°C. It is available in a lead-free 16-lead TSSOP package, making it suitable for various applications requiring precise clock timing.
TSSOP 5.00X4.40X1.00 MM, 0.65MM
Ethernet, PCI Express (PCIe), sRIO Clock Generator IC 25MHz 1 Output 16-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 841S01CGLFT | 841S01CGLFT |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 25 MHz | 25 MHz |
| Bus Interface | CMOS; TTL; HCSL, LVCMOS, LVTTL |