Renesas Electronics Corporation Application Specific Clock/Timing 841S012BKILF

Description
Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)
Request a Quote Datasheet
Description
Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 841S012BKILF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
841S012BKILF-ND
Application Specific Clock/Timing 841S012BKILF-ND
Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)

Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-841S012BKILF
Clock and Timing IC 763-841S012BKILF
IC CLOCK SYNTHESIZER 56-VFQFPN Product overview: 841S012BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-841S012BKILF can be used for catalog matching and distributor lookup.

IC CLOCK SYNTHESIZER 56-VFQFPN Product overview: 841S012BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-841S012BKILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 841S012BKILF
858385-841S012BKILF
Clock/Timing - Clock/Timing - Application Specific - 841S012BKILF 858385-841S012BKILF
Manufacturer: Renesas Electronics America Win Source Part Number: 858385-841S012BKILF Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ICS841S012 Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS841S012BKILF, ICS841S012BKILF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858385-841S012BKILF
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS841S012
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFQFPN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS841S012BKILF, ICS841S012BKILF-ND

Buy Now Datasheet
Clock/Timing - Application Specific - 841S012BKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
841S012BKILF
Clock/Timing - Application Specific 841S012BKILF
IC CLOCK SYNTHESIZER 56-VFQFPN

IC CLOCK SYNTHESIZER 56-VFQFPN

Supplier's Site Datasheet
Application Specific Clock/Timing - 841S012BKILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
841S012BKILF
Application Specific Clock/Timing 841S012BKILF
Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)

Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 841S012BKILF-ND 763-841S012BKILF 858385-841S012BKILF 841S012BKILF 841S012BKILF
Product Name Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 841S012BKILF Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS HCSL, LVCMOS, LVTTL CMOS; TTL; HCSL, LVCMOS, LVTTL
Package Type Surface Mount; 56-VFQFN Exposed Pad Tray Surface Mount; 56-VFQFPN (8x8) Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data