"Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 28-TSSOP (0.240"", 6.10mm Width)"
IC CLOCK GENERATOR 28-TSSOP
Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 28-TSSOP (0.240", 6.10mm Width)
IC CLOCK GENERATOR 28TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3336-5-ND | 841654AGILF | 841654AGILF | 841654AGILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator |
| Bus Interface | LVCMOS | CMOS; TTL; HCSL, LVCMOS, LVTTL | CMOS; TTL; HCSL, LVCMOS, LVTTL | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |