Win Source Part Number: 1014723-841608AKILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Clock Generator, Fanout Distribution, Multiplexer
Package: Tray
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS841608AKILF-ND,80
Base Product Number: 841608A
Product Status: Obsolete
IC CLOCK GENERATOR 32VFQFPN Product overview: 841608AKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-841608AKILF can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VFQFPN
Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VFQFPN
IC CLOCK GENERATOR 32VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1014723-841608AKILF | 728-841608AKILF | 800-2061-ND | 841608AKILF | 841608AKILF | 841608AKILF | 841608AKILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tray | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |