Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991934-841604ALMILF
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
IC CLOCK GENERATOR 28TSSOP Product overview: 841604ALMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-841604ALMILF can be used for catalog matching and distributor lookup.
IC CLOCK AND TIMING
Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 28-TSSOP (0.240", 6.10mm Width)
IC CLOCK AND TIMING
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 991934-841604ALMILF | 728-841604ALMILF | 841604ALMILF | 841604ALMILF | 841604ALMILF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841604ALMILF | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Tray | SSOP | Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |