"Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 28-TSSOP (0.240"", 6.10mm Width)"
IC CLOCK GENERATOR 28TSSOP Product overview: 841604AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-841604AGILF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356259-841604AGILF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: Clock Generator, Fanout Distribution, Multiplexer
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: FemtoClock®
Package: Tube
Product Status: Obsolete
Package / Case: 28-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 28-TSSOP
Base Product Number: 841604A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL
Number of Circuits: 1
PLL: Yes with Bypass
Input: LVCMOS, LVTTL, Crystal
Frequency - Max: 125MHz
Divider/Multiplier: Yes/No
IC CLOCK GENERATOR 28-TSSOP
IC CLOCK GENERATOR 28-TSSOP
Clock Generator, Fanout Distribution, Multiplexer IC 125MHz 1 28-TSSOP (0.240", 6.10mm Width)
IC CLOCK GENERATOR 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1950-5-ND | 728-841604AGILF | 1356259-841604AGILF | 841604AGILF | 841604AGILF | 841604AGILF | 841604AGILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.240"", 6.10mm Width)" | Tube | 28-TSSOP (0.240", 6.10mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |