Manufacturer: Renesas Electronics America
Win Source Part Number: 858383-8413S12BKILF
Operating Temperature Range: -40°C ~ 85°C
Features: IC 312.5MHz 72-VFQFN Exposed Pad
Package: 72-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 8413S12
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2905, 8413S12BKILF-ND, ICS8413S12BKILF, ICS8413S12BKILF-ND
IC CLOCK GENERATOR PLL 72VFQFN Product overview: 8413S12BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8413S12BKILF can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR PLL 72VFQFN
IC CLOCK GENERATOR PLL 72VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858383-8413S12BKILF | 728-8413S12BKILF | 85AJ8562 | 8413S12BKILF | 8413S12BKILF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8413S12BKILF | Clock and Timing IC | Clock Generator, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 72-QFN (10x10) | Tray | Surface Mount; Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | HCSL, LVCMOS, LVTTL | CMOS; TTL; HCSL, LVCMOS, LVTTL |