Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 250MHz 1 32-VFQFN Exposed Pad
IC CLK/FREQ SYNTH 32VFQFPN
IC CLOCK SYNTHESIZER 32-VFQFPN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 841202AKI-245LF | 841202AKI-245LF | 841202AKI-245LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Spread Spectrum Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.3 volts | 3.3 volts |