8MHz, PROC SPECIFIC CLOCK GENERATOR, CQCC20, CERAMIC, LCC-20 Product overview: 84068012A from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84068012A can be used for catalog matching and distributor lookup.
Processor Specific Clock Generator, 8MHz CQCC20
IC CLOCK GENERATOR 20CLCC
Clock Generator IC 25MHz 1 20-CLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-84068012A | 84068012A | 84068012A | 84068012A |
| Product Name | 8MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | TTL; TTL | TTL; TTL | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |