Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 8406501JA 8406501JA

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201959-8406501JA Contact Plating: Lead, Tin Operating Supply Voltage: 5 V High Level Output Current: -2.5 mA Low Level Output Current: 2.5 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Number of Timers/Counters: 1
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201959-8406501JA Contact Plating: Lead, Tin Operating Supply Voltage: 5 V High Level Output Current: -2.5 mA Low Level Output Current: 2.5 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Number of Timers/Counters: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 8406501JA - 1201959-8406501JA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 8406501JA
1201959-8406501JA
Custom Parts - Custom Parts (0 - A) - 8406501JA 1201959-8406501JA
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201959-8406501JA Contact Plating: Lead, Tin Operating Supply Voltage: 5 V High Level Output Current: -2.5 mA Low Level Output Current: 2.5 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Number of Timers/Counters: 1

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201959-8406501JA
Contact Plating: Lead, Tin
Operating Supply Voltage: 5 V
High Level Output Current: -2.5 mA
Low Level Output Current: 2.5 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Number of Timers/Counters: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1201959-8406501JA
Product Name Custom Parts - Custom Parts (0 - A) - 8406501JA
Unlock Full Specs
to access all available technical data