Manufacturer: Renesas Electronics America
Win Source Part Number: 908522-8403613JA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Synchronous Memory IC 16Kb (2K x 8) Parallel 70 ns 24-CDIP
Package: 24-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: 8403613
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 15
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
IC SRAM 16KBIT PARALLEL 24CDIP / SRAM - Synchronous Memory IC 16Kbit Parallel 70 ns 24-CDIP Product overview: 8403613JA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-8403613JA can be used for catalog matching and distributor lookup.
SRAM - Synchronous Memory IC 16Kbit Parallel 70 ns 24-CDIP
IC SRAM 16KBIT PARALLEL 24CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 908522-8403613JA | 2020-8403613JA | 8403613JA | 8403613JA |
| Product Name | Memory - SRAM - 8403613JA | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | DIP; 24-CDIP | Tube | DIP; 24-CDIP (0.600\", 15.24mm) | |
| Access Time | 70 ns | 70 ns | 70 ns |