Renesas Electronics Corporation Low-Power 5.0V Memory IC and Storage Component 8403611LA

Description
SRAM 2Kx8 Async 5.0V Low Power SRAM Product overview: 8403611LA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 5.0V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-8403611LA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2Kx8 Async 5.0V Low Power SRAM Product overview: 8403611LA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 5.0V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-8403611LA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 5.0V Memory IC and Storage Component - 500-8403611LA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 5.0V Memory IC and Storage Component
500-8403611LA
Low-Power 5.0V Memory IC and Storage Component 500-8403611LA
SRAM 2Kx8 Async 5.0V Low Power SRAM Product overview: 8403611LA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 5.0V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-8403611LA can be used for catalog matching and distributor lookup.

SRAM 2Kx8 Async 5.0V Low Power SRAM Product overview: 8403611LA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 5.0V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-8403611LA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 8403611LA - 908521-8403611LA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 8403611LA
908521-8403611LA
Memory - SRAM - 8403611LA 908521-8403611LA
Manufacturer: Renesas Electronics America Win Source Part Number: 908521-8403611LA Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Synchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 8403611 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 15 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 908521-8403611LA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Synchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 24-CDIP
Package: 24-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 8403611
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 15
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Memory - 8403611LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous Memory IC 16Kbit Parallel 55 ns 24-CDIP

SRAM - Synchronous Memory IC 16Kbit Parallel 55 ns 24-CDIP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 500-8403611LA 908521-8403611LA 8403611LA 8403611LA
Product Name Low-Power 5.0V Memory IC and Storage Component Memory - SRAM - 8403611LA Memory Memory
Memory Category SDR; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Package Type Tube DIP; 24-CDIP DIP; 24-CDIP (0.300\", 7.62mm)
Supply Voltage -4.5V; 4.5 V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
 - CY14E101Q2A-SXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; SOP
View Details
4 suppliers