Renesas Electronics Corporation Integrated Circuits (ICs) - Memory 8403609LA

Description
Win Source Part Number: 1203805-8403609LA Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 15 Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-CDIP (0.300", 7.62mm) Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-8403609LA
Request a Quote Datasheet
Description
Win Source Part Number: 1203805-8403609LA Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 15 Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-CDIP (0.300", 7.62mm) Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-8403609LA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1203805-8403609LA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1203805-8403609LA
Integrated Circuits (ICs) - Memory 1203805-8403609LA
Win Source Part Number: 1203805-8403609LA Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 15 Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-CDIP (0.300", 7.62mm) Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-8403609LA

Win Source Part Number: 1203805-8403609LA
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 15
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-CDIP (0.300", 7.62mm)
Supplier Device Package: 24-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-8403609LA

Buy Now Datasheet
Memory - 8403609LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous Memory IC 16Kbit Parallel 45 ns 24-CDIP

SRAM - Synchronous Memory IC 16Kbit Parallel 45 ns 24-CDIP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
8403609LA
Integrated Circuits (ICs) - Memory - Memory 8403609LA
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1203805-8403609LA 8403609LA 8403609LA 8403609LA
Product Name Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details