The Quarktwin Technology Ltd. Memory part number 8403608JA is a CMOS Static RAM with a capacity of 16K bits organized as 2K x 8 bits. It offers high-speed access times, with commercial grades available at 15/20/25 ns and industrial grades at 20/25 ns. The military version provides access times ranging from 20 ns to 150 ns, accommodating various performance requirements. This memory device features low power consumption, with a standby mode that significantly reduces power usage when chip select (CS) is high. The low-power (LA) version supports battery backup operation with a data retention voltage of 2V, consuming only 1µW to 4µW. All inputs and outputs are TTL-compatible, and the device operates statically, requiring no clocks or refresh cycles. The product is available in multiple packaging options, including 24-pin DIP and SOIC, and is compliant with military standards (MIL-STD-883, Class B) for applications requiring high reliability. It also supports an industrial temperature range of -40°C to +85°C for selected speed grades, making it suitable for a variety of environments.
IC SRAM 16KBIT PARALLEL 24CDIP
SRAM - Synchronous Memory IC 16Kbit Parallel 45 ns 24-CDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 8403608JA | 8403608JA |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns |
| Density | 16 kbits | 16 kbits |