IC FREQ TRANSLATOR ETH 16TSSOP Product overview: 840272AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-840272AGILF can be used for catalog matching and distributor lookup.
"IC 25MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 858380-840272AGILF
Operating Temperature Range: -40°C ~ 85°C
Features: IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FREQ TRANSLATOR ETH 16TSSOP
IC FREQ TRANSLATOR ETH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-840272AGILF | 800-3191-5-ND | 858380-840272AGILF | 840272AGILF | 840272AGILF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840272AGILF | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | ||
| Package Type | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 25 MHz | 25 MHz | 25 MHz |