Clock Generator IC 62.5MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VFQFPN
IC CLK GEN 25MHZ 32VFQFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8402010AKILFT | 8402010AKILFT | 8402010AKILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |