Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 840051AGLF

Description
"Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1949-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1949-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1949-5-ND
"Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 840051AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
840051AGLF
Clock Generators, PLLs, Frequency Synthesizers 840051AGLF
Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840051AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
840051AGLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 840051AGLF
IC CLOCK GENERATOR 8-TSSOP

IC CLOCK GENERATOR 8-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 840051AGLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
840051AGLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 840051AGLF
IC CLK/FREQ SYNTH 8TSSOP

IC CLK/FREQ SYNTH 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1949-5-ND 840051AGLF 840051AGLF 840051AGLF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock/Frequency Synthesizer, Clock Generator; Clock Generator
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-M68-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 84-BLGA Module
Supply Voltage 1.08 to 3.63 volts
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers