IC FREQ SYNTH 20TSSOP / Frequency Synthesizer IC 175MHz 1 20-TSSOP (0.173", 4.40mm Width) Product overview: 840004AG-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 175MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-840004AG-01LFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381193-840004AG-01L
Category: Integrated Circuits (ICs)>Clock/Timing>C
Series: FemtoClock®
Type: Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 175MHz
Number of Circuits: 1
Standard Package: 2,500 pcs
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 840004A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC FREQ SYNTHESIZER 20-TSSOP
IC FREQ SYNTHESIZER 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-840004AG-01LFT | 1381193-840004AG-01LFT | 840004AG-01LFT | 840004AG-01LFT |
| Product Name | 175MHz TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL | |
| Package Type | Tape & Reel (TR) | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |