IC CLK/FREQ SYNTH 8TSSOP Product overview: 840001BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-840001BGLF can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer, Clock Generator, Multiplexer IC 226.66MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLK/FREQ SYNTH 8TSSOP
IC CLK GEN FIBRE CHAN 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-840001BGLF | 840001BGLF | 840001BGLF | 840001BGLF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Tube | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 227 MHz | 227 MHz | 227 MHz | 227 MHz |