IC FREQ SYNTH 10VFQFPN Product overview: 83PN625DKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-83PN625DKILF can be used for catalog matching and distributor lookup.
Frequency Synthesizer IC 625MHz 1 10-VQFN Exposed Pad
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319942-83PN625DKILF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Frequency Synthesizer
Frequency - Max: 625MHz
Number of Circuits: 1
Standard Package: 52
Mounting: Surface Mount
Input: Clock, Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 10-VFQFPN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS83PN625DKILF-ND,8
Base Product Number: 83PN625
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC FREQ SYNTH 10VFQFPN
IC CLK OSC LVPECL 10VFQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-83PN625DKILF | 800-2672-ND | 1319942-83PN625DKILF | 83PN625DKILF | 83PN625DKILF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | 1 | |
| Package Type | Tray | Surface Mount; 10-VQFN Exposed Pad | Surface Mount; 10-VQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | ||
| Frequency | 625 MHz | 625 MHz | 625 MHz | 625 MHz |