Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 250MHz 32-LQFP
Win Source Part Number: 1351527-83947AYI-147
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution) , Multiplexer
Package: Tray
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 250
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 83947A
Product Status: Obsolete
IC CLK BUFFER 2:9 250MHZ 32TQFP
FANOUT BUFFER, 250MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 2:9 250MHZ 32TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2278-ND | 1351527-83947AYI-147LF | 83947AYI-147LF | 50AH2785 | 83947AYI-147LF |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 250Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver | Clock Generator | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; 32-LQFP | 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |