Renesas Electronics Corporation Clock Buffers, Drivers 83940DYLF

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1117-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1117-ND
Clock Buffers, Drivers 800-1117-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYLF - 858375-83940DYLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYLF
858375-83940DYLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYLF 858375-83940DYLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858375-83940DYLF Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS83940 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-1117, ICS83940DYLF, 800-1117

Manufacturer: Renesas Electronics America
Win Source Part Number: 858375-83940DYLF
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS83940
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-1117, ICS83940DYLF, 800-1117

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 83940DYLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83940DYLF
Clock/Timing - Clock Buffers, Drivers 83940DYLF
IC CLK BUFFER 2:18 250MHZ 32TQFP

IC CLK BUFFER 2:18 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1117-ND 858375-83940DYLF 83940DYLF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYLF Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
 - 536BB100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details