Renesas Electronics Corporation Clock Buffers, Drivers 83940DYILFT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 83940DYILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
83940DYILFT-ND
Clock Buffers, Drivers 83940DYILFT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYILFT - 851108-83940DYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYILFT
851108-83940DYILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYILFT 851108-83940DYILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 851108-83940DYILFT Features: Clock IC 250 MHz Package: Reel - TR Part Status: Obsolete Family Name: ICS83940 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS83940DYILFT, ICS83940DYILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 851108-83940DYILFT
Features: Clock IC 250 MHz
Package: Reel - TR
Part Status: Obsolete
Family Name: ICS83940
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS83940DYILFT, ICS83940DYILFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 83940DYILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83940DYILFT
Clock/Timing - Clock Buffers, Drivers 83940DYILFT
IC CLK BUFFER 2:18 250MHZ 32TQFP

IC CLK BUFFER 2:18 250MHZ 32TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 83940DYILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
83940DYILFT
Clock Buffers, Drivers 83940DYILFT
IC CLK BUFFER 2:18 250MHZ 32TQFP

IC CLK BUFFER 2:18 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 83940DYILFT-ND 851108-83940DYILFT 83940DYILFT 83940DYILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83940DYILFT Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; 32-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11103-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details