"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"
FANOUT BUFFER, 100MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:6 100MHZ 16TSSOP
IC CLK BUFFER 1:6 100MHZ 16TSSOP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2585-2-ND | 50AH2783 | 83905AGLFT | 83905AGLFT |
| Product Name | Clock Buffers, Drivers | Fanout Buffer, 100Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.6 to 3.46 volts | 1.6 to 3.46 volts |