Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGILFT 83905AGILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858373-83905AGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS83905 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2272-2, 800-2272-1, 800-2272-6, ICS83905AGILFT-ND, ICS83905AGILFT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858373-83905AGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS83905 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2272-2, 800-2272-1, 800-2272-6, ICS83905AGILFT-ND, ICS83905AGILFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGILFT - 858373-83905AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGILFT
858373-83905AGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGILFT 858373-83905AGILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858373-83905AGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS83905 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2272-2, 800-2272-1, 800-2272-6, ICS83905AGILFT-ND, ICS83905AGILFT

Manufacturer: Renesas Electronics America
Win Source Part Number: 858373-83905AGILFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS83905
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2272-2, 800-2272-1, 800-2272-6, ICS83905AGILFT-ND, ICS83905AGILFT

Buy Now Datasheet
Clock Buffers, Drivers - 800-2272-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2272-2-ND
Clock Buffers, Drivers 800-2272-2-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Fanout Buffer, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas - 50AH2782 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas
50AH2782
Fanout Buffer, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas 50AH2782
FANOUT BUFFER, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

FANOUT BUFFER, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Clock Buffers, Drivers - 83905AGILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
83905AGILFT
Clock Buffers, Drivers 83905AGILFT
IC CLK BUFFER 1:6 100MHZ 16TSSOP

IC CLK BUFFER 1:6 100MHZ 16TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 83905AGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83905AGILFT
Clock/Timing - Clock Buffers, Drivers 83905AGILFT
IC CLK BUFFER 1:6 100MHZ 16TSSOP

IC CLK BUFFER 1:6 100MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 858373-83905AGILFT 800-2272-2-ND 50AH2782 83905AGILFT 83905AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83905AGILFT Clock Buffers, Drivers Fanout Buffer, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 16-TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVCMOS LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-16A-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details