"Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 200MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 3:4 200MHZ 16TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 83904AGI-02LFT-ND | 83904AGI-02LFT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |