Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344BYILFT 8344BYILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920824-8344BYILFT Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8344 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8344BYILFT, ICS8344BYILFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920824-8344BYILFT Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8344 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8344BYILFT, ICS8344BYILFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344BYILFT
920824-8344BYILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344BYILFT 920824-8344BYILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 920824-8344BYILFT Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8344 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8344BYILFT, ICS8344BYILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920824-8344BYILFT
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8344
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8344BYILFT, ICS8344BYILFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8344BYILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8344BYILFT
Clock/Timing - Clock Buffers, Drivers 8344BYILFT
IC CLK BUFFER 2:24 100MHZ 48TQFP

IC CLK BUFFER 2:24 100MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 920824-8344BYILFT 8344BYILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344BYILFT Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY28800ZXI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 210 MHz
View Details
2 suppliers
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details