Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344AYI-01LF 8344AYI-01LF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858371-8344AYI-01LF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8344-01 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8344AYI-01LF, ICS8344AYI-01LF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858371-8344AYI-01LF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8344-01 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8344AYI-01LF, ICS8344AYI-01LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344AYI-01LF
858371-8344AYI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344AYI-01LF 858371-8344AYI-01LF
Manufacturer: Renesas Electronics America Win Source Part Number: 858371-8344AYI-01LF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8344-01 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8344AYI-01LF, ICS8344AYI-01LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858371-8344AYI-01LF
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8344-01
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8344AYI-01LF, ICS8344AYI-01LF-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8344AYI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8344AYI-01LF
Clock/Timing - Clock Buffers, Drivers 8344AYI-01LF
IC CLK BUFFER 2:24 200MHZ 48TQFP

IC CLK BUFFER 2:24 200MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 858371-8344AYI-01LF 8344AYI-01LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8344AYI-01LF Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details