Manufacturer: Renesas Electronics America
Win Source Part Number: 908515-8312AYILF
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8312
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2058, ICS8312AYILF, ICS8312AYILF-ND
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP
IC CLK BUFFER 1:12 250MHZ 32TQFP
IC CLK BUFFER 1:12 250MHZ 32TQFP
FANOUT BUFFER, 250MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908515-8312AYILF | 800-2058-ND | 8312AYILF | 8312AYILF | 50AH2781 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYILF | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 250Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator |
| Package Type | Surface Mount; 32-TQFP (7x7) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVCMOS | LVCMOS, LVTTL |