Manufacturer: Renesas Electronics America
Win Source Part Number: 858367-830S21AMI-01L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS830S21
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS830S21AMI-01LFT, ICS830S21AMI-01LFT-N
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 858367-830S21AMI-01LFT | 830S21AMI-01LFT | 830S21AMI-01LFT |
| Product Name | Logic - Logic - Translators, Level Shifters - 830S21AMI-01LFT | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |