Renesas Electronics Corporation Clock Buffers, Drivers 8305AGILF

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1947-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1947-5-ND
Clock Buffers, Drivers 800-1947-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1027714-8305AGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1027714-8305AGILF
Win Source Part Number: 1027714-8305AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 350 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMK00804BPWR; LMK00804BPW; 8305AGLF; 8305AGLFT; CY2DL814ZXC; CY2DL814ZXI; CY2DP814ZXI; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: Q14161604,ICS8305AGI LF-ND,8305AGILF-CRL, 800-1947-5,ICS8305AG ILF Base Product Number: 8305A

Win Source Part Number: 1027714-8305AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 350 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMK00804BPWR; LMK00804BPW; 8305AGLF; 8305AGLFT; CY2DL814ZXC; CY2DL814ZXI; CY2DP814ZXI;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: Q14161604,ICS8305AGILF-ND,8305AGILF-CRL,800-1947-5,ICS8305AGILF
Base Product Number: 8305A

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8305AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8305AGILF
Clock/Timing - Clock Buffers, Drivers 8305AGILF
IC CLK BUFFER 2:4 350MHZ 16TSSOP

IC CLK BUFFER 2:4 350MHZ 16TSSOP

Supplier's Site Datasheet
Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Renesas - 47AC2744 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Renesas
47AC2744
Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Renesas 47AC2744
FANOUT BUFFER, 350MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 350MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1947-5-ND 1027714-8305AGILF 8305AGILF 47AC2744
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Renesas
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount TSSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details