Renesas Electronics Corporation Clock Buffers, Drivers 83058AGILF

Description
"Clock Multiplexer IC 8:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Multiplexer IC 8:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1109-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1109-5-ND
Clock Buffers, Drivers 800-1109-5-ND
"Clock Multiplexer IC 8:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Multiplexer IC 8:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1022620-83058AGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1022620-83058AGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1022620-83058AGILF
Win Source Part Number: 1022620-83058AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS83058AGILF,800-11 09-ND,800-1109,800-1 109-5 Base Product Number: 83058A Product Status: Obsolete

Win Source Part Number: 1022620-83058AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tube
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS83058AGILF,800-1109-ND,800-1109,800-1109-5
Base Product Number: 83058A
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 83058AGILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
83058AGILF
Clock Buffers, Drivers 83058AGILF
IC CLK MULTPX 8:1 250MHZ 16TSSOP

IC CLK MULTPX 8:1 250MHZ 16TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 83058AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83058AGILF
Clock/Timing - Clock Buffers, Drivers 83058AGILF
IC CLK MULTPX 8:1 250MHZ 16TSSOP

IC CLK MULTPX 8:1 250MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1109-5-ND 1022620-83058AGILF 83058AGILF 83058AGILF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Multiplexer; Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 530CB50M0000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - CY2309CZXC-1HT - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SSOP
Features / Standards RoHS
View Details
3 suppliers