Renesas Electronics Corporation Clock Buffers, Drivers 83056AGILF

Description
"Clock Multiplexer IC 6:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Multiplexer IC 6:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1108-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1108-5-ND
Clock Buffers, Drivers 800-1108-5-ND
"Clock Multiplexer IC 6:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Multiplexer IC 6:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1009707-83056AGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1009707-83056AGILF
Win Source Part Number: 1009707-83056AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS83056AGILF,800-11 08-ND,800-1108-5,800 -1108 Base Product Number: 83056A Product Status: Obsolete

Win Source Part Number: 1009707-83056AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tube
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS83056AGILF,800-1108-ND,800-1108-5,800-1108
Base Product Number: 83056A
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 83056AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83056AGILF
Clock/Timing - Clock Buffers, Drivers 83056AGILF
IC CLK MULTPX 6:1 250MHZ 16TSSOP

IC CLK MULTPX 6:1 250MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1108-5-ND 1009707-83056AGILF 83056AGILF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
 - 511BBA125M000CAGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details