Renesas Electronics Corporation Clock Buffers, Drivers 83056AGI-01LF

Description
"Clock Multiplexer IC 2:6 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Multiplexer IC 2:6 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2384-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2384-5-ND
Clock Buffers, Drivers 800-2384-5-ND
"Clock Multiplexer IC 2:6 250MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Multiplexer IC 2:6 250MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
985336-83056AGI-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 985336-83056AGI-01LF
Win Source Part Number: 985336-83056AGI-01LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS83056AGI-01LF-ND, 800-2384-5,ICS83056A GI-01LF,ICS83056AGI0 1LF Base Product Number: 83056A Product Status: Obsolete

Win Source Part Number: 985336-83056AGI-01LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tube
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS83056AGI-01LF-ND,800-2384-5,ICS83056AGI-01LF,ICS83056AGI01LF
Base Product Number: 83056A
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 83056AGI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83056AGI-01LF
Clock/Timing - Clock Buffers, Drivers 83056AGI-01LF
IC CLK MULTPX 2:6 250MHZ 20TSSOP

IC CLK MULTPX 2:6 250MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-2384-5-ND 985336-83056AGI-01LF 83056AGI-01LF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - SI5010-B-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details