Manufacturer: Renesas Electronics America
Win Source Part Number: 858365-83054AGILF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS83054
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1107, 800-1107-5, 800-1107-ND, ICS83054AGILF
"Clock Multiplexer IC 4:1 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK MULTPX 4:1 250MHZ 16TSSOP
IC CLK MULTPX 4:1 250MHZ 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858365-83054AGILF | 800-1107-5-ND | 83054AGILF | 83054AGILF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83054AGILF | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Multiplexer; Clock Driver |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS | LVCMOS, LVTTL |