Win Source Part Number: 1010482-83054AGI-01L
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tube
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS83054AGI-01LF,ICS
Base Product Number: 83054A
Product Status: Obsolete
"Clock Multiplexer IC 2:4 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK MULTPX 2:4 250MHZ 16TSSOP
IC CLK MULTPX 2:4 250MHZ 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1010482-83054AGI-01LF | 800-1946-5-ND | 83054AGI-01LF | 83054AGI-01LF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Multiplexer; Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | |
| Package Type | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |