Renesas Electronics Corporation Clock Buffers, Drivers 8304AMLF

Description
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1105-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1105-5-ND
Clock Buffers, Drivers 800-1105-5-ND
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 8304AMLF - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver

Low Skew Clock Driver

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8304AMLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8304AMLF
Clock/Timing - Clock Buffers, Drivers 8304AMLF
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet
Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas - 47AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas
47AC2743
Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas 47AC2743
FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1105-5-ND 8304AMLF 8304AMLF 47AC2743
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount SOIC
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9531ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details