"Clock Fanout Buffer (Distribution) IC 1:4 166MHz 8-SOIC (0.154"", 3.90mm Width)"
FANOUT BUFFER, 166MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:166MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:4 166MHZ 8SOIC
CLOCK FANOUT BUFFER (DISTRIBUTIO
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2056-ND | 47AC2742 | 8304AMILF | 8304AMILF |
| Product Name | Clock Buffers, Drivers | Fanout Buffer, 166Mhz, Soic-8; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |