Renesas Electronics Corporation Programmable Timers and Oscillators 83032AGILFT

Description
Clock Oscillator IC 53MHz ~ 80MHz 8-TSSOP
Datasheet
Description
Clock Oscillator IC 53MHz ~ 80MHz 8-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 83032AGILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
83032AGILFT
Programmable Timers and Oscillators 83032AGILFT
Clock Oscillator IC 53MHz ~ 80MHz 8-TSSOP

Clock Oscillator IC 53MHz ~ 80MHz 8-TSSOP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 83032AGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
83032AGILFT
Clock/Timing - Programmable Timers and Oscillators 83032AGILFT
IC OSC CLOCK PROG 8-TSSOP

IC OSC CLOCK PROG 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 83032AGILFT 83032AGILFT
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details