Clock Oscillator IC 53MHz ~ 80MHz 8-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 83032AGILFT-ND |
| Product Name | Programmable Timers and Oscillators |
| Device Type | Clock Generator |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 2.38 to 3.6 volts |