Renesas Electronics Corporation Clock Buffers, Drivers 8302AMLF

Description
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1104-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1104-5-ND
Clock Buffers, Drivers 800-1104-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas - 47AC2741 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas
47AC2741
Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas 47AC2741
FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8302AMLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8302AMLF
Clock/Timing - Clock Buffers, Drivers 8302AMLF
IC CLK BUFFER 1:2 200MHZ 8SOIC

IC CLK BUFFER 1:2 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1104-5-ND 47AC2741 8302AMLF
Product Name Clock Buffers, Drivers Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Renesas Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-545AAA390M625BCGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details