Manufacturer: Renesas Electronics America
Win Source Part Number: 908510-8302AMILF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8302
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1945-5, ICS8302AMILF, ICS8302AMILF-ND
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
CLOCK FANOUT BUFFER (DISTRIBUTIO
FANOUT BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:2 200MHZ 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908510-8302AMILF | 800-1945-5-ND | 8302AMILF | 50AH2771 | 8302AMILF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMILF | Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator | Clock Driver |
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVCMOS | LVCMOS, LVTTL |