Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMI-01LFT 8302AMI-01LFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920822-8302AMI-01LFT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8302-01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8302AMI-01LFT, ICS8302AMI-01LFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920822-8302AMI-01LFT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8302-01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8302AMI-01LFT, ICS8302AMI-01LFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMI-01LFT
920822-8302AMI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMI-01LFT 920822-8302AMI-01LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 920822-8302AMI-01LFT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8302-01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8302AMI-01LFT, ICS8302AMI-01LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920822-8302AMI-01LFT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8302-01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8302AMI-01LFT, ICS8302AMI-01LFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8302AMI-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8302AMI-01LFT
Clock/Timing - Clock Buffers, Drivers 8302AMI-01LFT
IC CLK BUFFER 1:2 250MHZ 8SOIC

IC CLK BUFFER 1:2 250MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 920822-8302AMI-01LFT 8302AMI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMI-01LFT Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51214-A01AFMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Supply Voltage 1.71 to 1.89 volts
View Details
2 suppliers
Clock and Timing IC - 728-CY22395FXIT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, LVCMOS
Package Type Reel - TR
Frequency 133 to 166 MHz
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details