Renesas Electronics Corporation Clock Buffers, Drivers 830154AMI-08LF

Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2590-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2590-5-ND
Clock Buffers, Drivers 800-2590-5-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AMI-08LF - 858362-830154AMI-08LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AMI-08LF
858362-830154AMI-08LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AMI-08LF 858362-830154AMI-08LF
Manufacturer: Renesas Electronics America Win Source Part Number: 858362-830154AMI-08L F Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS830154-08 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS830154AMI08LF, ICS830154AMI-08LF-ND , ICS830154AMI-08LF, 800-2590-5

Manufacturer: Renesas Electronics America
Win Source Part Number: 858362-830154AMI-08LF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS830154-08
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS830154AMI08LF, ICS830154AMI-08LF-ND, ICS830154AMI-08LF, 800-2590-5

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 830154AMI-08LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
830154AMI-08LF
Clock/Timing - Clock Buffers, Drivers 830154AMI-08LF
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 830154AMI-08LF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
830154AMI-08LF
Clock Buffers, Drivers 830154AMI-08LF
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 830154AMI-08LF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
830154AMI-08LF
Clock Buffers, Drivers 830154AMI-08LF
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2590-5-ND 858362-830154AMI-08LF 830154AMI-08LF 830154AMI-08LF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AMI-08LF Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Supply Voltage 1.4 to 3.46 volts 1.4 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22M1LCALGXI-00-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; 8-UFQFN
View Details
2 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers